The CMR03C3R5DOCR is a high-reliability dipped mica capacitor rated for 50 Vdc, with a capacitance of 3.5 pF and a tolerance of ±½ pF (D). It has a case size of 0.270 in × 0.190 in × 0.110 in (6.9 mm × 4.8 mm × 2.8 mm), with a lead spacing of 0.120 in (3.0 mm) and a lead diameter of 0.016 in (0.4 mm). It operates over a temperature range of -55 ºC to +125 ºC and meets MIL-PRF-39001 requirements for high-reliability applications in ground, airborne, and spaceborne systems.
3.5pF Mica Capacitor 300V Radial
High-Reliability, Mica Capacitors 3.5µF 300V
CAP MICA 3.5PF 300V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03C3R5DOCR | CMR03C3R5DOCR-ND | 2002-CMR03C3R5DOCR | CMR03C3R5DOCR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.50E-6 microF | 3.5 microF | 3.50E-6 microF | |
| WVDC | 300 volts | 300 volts | 300 volts |