CMR03C7R0DOCR is a high-reliability, dipped silvered mica capacitor rated for 50 Vdc, with a capacitance of 7 pF and a tolerance of ±0.5 pF. It has dimensions of 0.270 in (6.9 mm) in length, 0.190 in (4.8 mm) in height, and 0.110 in (2.8 mm) in thickness, with a lead spacing of 0.120 in (3.0 mm) and lead diameter of 0.016 in (0.4 mm). It operates over a temperature range of -55 °C to +125 °C and meets MIL-PRF-39001 standards for established reliability.
7pF Mica Capacitor 300V Radial
High-Reliability, Mica Capacitors 7µF 300V
CAP MICA 7PF 300V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03C7R0DOCR | CMR03C7R0DOCR-ND | 2002-CMR03C7R0DOCR | CMR03C7R0DOCR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 7.00E-6 microF | 7 microF | 7.00E-6 microF | |
| WVDC | 300 volts | 300 volts | 300 volts |