Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 915542-CM05FD221JO3
Series: CM05
Operating Temperature Range: -55°C ~ 125°C
Features: 220 pF Mica Capacitor 500 V Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Affected
HTSUS: 8532.29.0020
CAP MICA 500V Product overview: CM05FD221JO3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 500V, Mica and PTFE Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 64-CM05FD221JO3 can be used for catalog matching and distributor lookup.
Radial-Leaded Dipped Mica Capacitors 500V
CAP MICA 500V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 915542-CM05FD221JO3 | 64-CM05FD221JO3 | 2002-CM05FD221JO3 | CM05FD221JO3 |
| Product Name | Mica and PTFE Capacitors - CM05FD221JO3 | 500V Capacitor | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Style | Through Hole | Through Hole; Radial | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Range | 2.20E-4 microF | 2.20E-4 microF | ||
| WVDC | 500 volts | 500 volts | 500 volts |