Radial-Leaded Dipped Mica Capacitors 500V
Cap Mica 91pF 500V 5% (11.7 X 4.6 X 9.1mm) Radial 5.9mm 125°C T/R Product overview: CM05FD910JO3 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 91pF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 91pF, 500V, Mica and PTFE Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 64-CM05FD910JO3 can be used for catalog matching and distributor lookup.
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 915544-CM05FD910JO3
Series: CM05
Operating Temperature Range: -55°C ~ 125°C
Features: 91 pF Mica Capacitor 500 V Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Affected
HTSUS: 8532.29.0020
91pF Mica Capacitor 500V Radial
CAP MICA 91PF 500V RADIAL
| New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-CM05FD910JO3 | 64-CM05FD910JO3 | 915544-CM05FD910JO3 | CM05FD910JO3-ND | CM05FD910JO3 |
| Product Name | Mica Capacitors | 91pF 500V Capacitor | Mica and PTFE Capacitors - CM05FD910JO3 | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| WVDC | 500 volts | 500 volts | 500 volts | ||
| Lead Style | Radial | Radial | |||
| Packing Method | Bag | Tape and Reel | Bulk | Bulk; Bulk |