Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1027271-CM06FD222JO3
Categories: Capacitors
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
2200pF Mica Capacitor 500V Radial
Radial-Leaded Dipped Mica Capacitors 500V
Cap Mica 0.0022uF 500V 5% (17 X 6.4 X 13.5mm) Radial 8.7mm 125°C T/R Product overview: CM06FD222JO3 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 500V, Mica and PTFE Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 64-CM06FD222JO3 can be used for catalog matching and distributor lookup.
CAP MICA 500V
| Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1027271-CM06FD222JO3 | CM06FD222JO3-ND | 2002-CM06FD222JO3 | 64-CM06FD222JO3 | CM06FD222JO3 |
| Product Name | Mica and PTFE Capacitors - CM06FD222JO3 | Mica and PTFE Capacitors | Mica Capacitors | 0.0022uF 500V Capacitor | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |