The CMR03C150DOAR is a high-reliability dipped mica capacitor meeting MIL-PRF-39001, rated for 150 pF capacitance at 100 Vdc, with ±½ pF tolerance (D), operating from -55 °C to +125 °C, and mounted in a rectangular dipped package measuring 0.270 in × 0.190 in × 0.110 in (6.9 mm × 4.8 mm × 2.8 mm), with lead spacing of 0.120 in (3.0 mm) and lead diameter of 0.016 in (0.4 mm).
High-Reliability, Mica Capacitors 15µF 100V
15pF Mica Capacitor 100V Radial
CAP MICA 15PF 100V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03C150DOAR | 2002-CMR03C150DOAR | CMR03C150DOAR-ND | CMR03C150DOAR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.50E-5 microF | 15 microF | 1.50E-5 microF | |
| WVDC | 100 volts | 100 volts | 100 volts |