The CMR03C100DOCR is a high-reliability, dipped mica capacitor designed for ground, airborne, and space-borne applications, meeting MIL-PRF-39001 requirements. It has a capacitance of 100 pF with a tolerance of ±1% (D), a voltage rating of 50 Vdc, and operates within a temperature range of -55 ºC to +125 ºC. Its dimensions are 0.270 in (6.9 mm) in length, 0.190 in (4.8 mm) in height, 0.110 in (2.8 mm) in thickness, 0.120 in (3.0 mm) in lead spacing, and 0.016 in (0.4 mm) in lead diameter.
10pF Mica Capacitor 300V Radial
High-Reliability, Mica Capacitors 10µF 300V
CAP MICA 10PF 300V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03C100DOCR | CMR03C100DOCR-ND | 2002-CMR03C100DOCR | CMR03C100DOCR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.00E-5 microF | 10 microF | 1.00E-5 microF | |
| WVDC | 300 volts | 300 volts | 300 volts |