The CMR03E360JOAR is a high-reliability dipped mica capacitor meeting MIL-PRF-39001 requirements, rated for 300 Vdc and 36 pF with ±5% tolerance. It has dimensions of 0.270 in (6.9 mm) length, 0.210 in (5.3 mm) height, and 0.120 in (3.0 mm) thickness, with a lead spacing of 0.120 in (3.0 mm) and lead diameter of 0.016 in (0.4 mm). The operating temperature range is -55 °C to +125 °C.
36pF Mica Capacitor 100V Radial
High-Reliability, Mica Capacitors 36µF 100V
CAP MICA 36PF 100V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03E360JOAR | CMR03E360JOAR-ND | 2002-CMR03E360JOAR | CMR03E360JOAR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.60E-5 microF | 36 microF | 3.60E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |