Radial-Leaded Dipped Mica Capacitors 500V
Win Source Part Number: 1216161-CM06FD122JO3
Category: Capacitors>Mica and PTFE Capacitors
Series: CM06
Features: General Purpose
Package: Bulk
Height - Seated (Max): 0.520" (13.20mm)
Standard Package: 50
Capacitance: 1200 pF
Tolerance: ±5%
Voltage - Rated: 500 V
Lead Spacing: 0.343" (8.70mm)
Dielectric Material: Mica
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.661" L x 0.220" W (16.80mm x 5.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8532.29.0020
Mfr: Cornell Dubilier Electronics (CDE)
RoHS Status: RoHS non-compliant
1200pF Mica Capacitor 500V Radial
CAP MICA 1200PF 500V RADIAL
| New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-CM06FD122JO3 | 1216161-CM06FD122JO3 | CM06FD122JO3-ND | CM06FD122JO3 |
| Product Name | Mica Capacitors | Capacitors - Mica and PTFE Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| WVDC | 500 volts | 500 volts | 500 volts | |
| Lead Style | Radial | Radial | ||
| Packing Method | Bag | Bulk | Bulk; Bulk |