CMR03E330JOCR is a high-reliability dipped silvered mica capacitor conforming to MIL-PRF-39001, with a capacitance of 33 pF, a tolerance of ±5%, a voltage rating of 300 Vdc, and an operating temperature range of -55 °C to +125 °C. It has a case size of 0.270 in × 0.200 in × 0.130 in (6.9 mm × 5.1 mm × 3.3 mm), lead spacing of 0.120 in (3.0 mm), and lead diameter of 0.016 in (0.4 mm).
33pF Mica Capacitor 300V Radial
High-Reliability, Mica Capacitors 33µF 300V
CAP MICA 33PF 300V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03E330JOCR | CMR03E330JOCR-ND | 2002-CMR03E330JOCR | CMR03E330JOCR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.30E-5 microF | 33 microF | 3.30E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |