The CMR03C2R0DOCR is a high-reliability dipped silvered mica capacitor rated for 200 Vdc, with a capacitance of 2 pF and a tolerance of ±½ pF. It measures 0.270 in (6.9 mm) in length, 0.190 in (4.8 mm) in height, and 0.110 in (2.8 mm) in thickness, with a lead spacing of 0.120 in (3.0 mm) and a lead diameter of 0.016 in (0.4 mm). It operates over a temperature range of -55 °C to +125 °C and complies with MIL-PRF-39001 specifications for high-reliability applications in ground, airborne, and space-borne systems.
2pF Mica Capacitor 300V Radial
High-Reliability, Mica Capacitors 2µF 300V
CAP MICA 2PF 300V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03C2R0DOCR | CMR03C2R0DOCR-ND | 2002-CMR03C2R0DOCR | CMR03C2R0DOCR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.00E-6 microF | 2 microF | 2.00E-6 microF | |
| WVDC | 300 volts | 300 volts | 300 volts |