Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 915543-CM05FD331JO3
Series: CM05
Operating Temperature Range: -55°C ~ 125°C
Features: 330 pF Mica Capacitor 500 V Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Affected
HTSUS: 8532.29.0020
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Radial-Leaded Dipped Mica Capacitors 500V
CAP MICA 500V
| Win Source Electronics | Richardson RFPD | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 915543-CM05FD331JO3 | CM05FD331JO3 | 2002-CM05FD331JO3 | CM05FD331JO3 |
| Product Name | Mica and PTFE Capacitors - CM05FD331JO3 | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Style | Through Hole | Radial Dipped | Through Hole; Radial | |
| Capacitance Range | 3.30E-4 microF | 3.30E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | |||
| WVDC | 500 volts | 500 volts | 500 volts |