Cornell Dubilier Hi-Q Mica Capacitors CM05FD121FO3

Description
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
Request a Quote Datasheet
Description
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Mica Capacitors - CM05FD121FO3 - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Mica Capacitors
CM05FD121FO3
Hi-Q Mica Capacitors CM05FD121FO3
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.

Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.

Supplier's Site Datasheet
Mica Capacitors 2002-CM05FD121FO3
Radial-Leaded Dipped Mica Capacitors 500V

Radial-Leaded Dipped Mica Capacitors 500V

Supplier's Site Datasheet
Mica and PTFE Capacitors - CM05FD121FO3-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
CM05FD121FO3-ND
Mica and PTFE Capacitors CM05FD121FO3-ND
120pF Mica Capacitor 500V Radial

120pF Mica Capacitor 500V Radial

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - CM05FD121FO3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
CM05FD121FO3
Capacitors - Mica and PTFE Capacitors CM05FD121FO3
CAP MICA 500V

CAP MICA 500V

Supplier's Site

Technical Specifications

  Richardson RFPD New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CM05FD121FO3 2002-CM05FD121FO3 CM05FD121FO3-ND CM05FD121FO3
Product Name Hi-Q Mica Capacitors Mica Capacitors Mica and PTFE Capacitors Capacitors - Mica and PTFE Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.20E-4 microF 1.20E-4 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 500 volts 500 volts 500 volts
Lead Style Radial; Radial Dipped Radial Radial
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050522000331GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details