CMR03E430JOYR is a high-reliability silvered mica capacitor designed for ground, airborne, and space-borne applications, meeting MIL-PRF-39001 specifications. It has a capacitance of 43 pF with a ±5% tolerance, a voltage rating of 50 Vdc, and operates from -55°C to +125°C. The physical dimensions are 0.270 in (6.9 mm) in length, 0.190 in (4.8 mm) in height, and 0.120 in (3.0 mm) in thickness, with a lead spacing of 0.120 in (3.0 mm) and lead diameter of 0.016 in (0.4 mm).
43pF Mica Capacitor 50V Radial
High-Reliability, Mica Capacitors 43µF 50V
CAP MICA 43PF 50V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03E430JOYR | CMR03E430JOYR-ND | 2002-CMR03E430JOYR | CMR03E430JOYR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 4.30E-5 microF | 43 microF | 4.30E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |