CMR03C3R0DOCR is a high-reliability silvered mica capacitor meeting MIL-PRF-39001, rated for 3.0 pF with ±½ pF tolerance at 300 Vdc, operating from -55°C to +125°C, in a dipped package measuring 0.270 in length, 0.190 in height, and 0.110 in thickness with a lead spacing of 0.120 in and lead diameter of 0.016 in.
3pF Mica Capacitor 300V Radial
High-Reliability, Mica Capacitors 3µF 300V
CAP MICA 3PF 300V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03C3R0DOCR | CMR03C3R0DOCR-ND | 2002-CMR03C3R0DOCR | CMR03C3R0DOCR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.00E-6 microF | 3 microF | 3.00E-6 microF | |
| WVDC | 300 volts | 300 volts | 300 volts |