Win Source Part Number: 998125-CM05FD361JO3
Category: Capacitors>Mica and PTFE Capacitors
Series: CM05
Features: General Purpose
Package: Bulk
Height - Seated (Max): 0.390" (9.90mm)
Standard Package: 100
Capacitance: 360 pF
Tolerance: ±5%
Voltage - Rated: 500 V
Lead Spacing: 0.232" (5.90mm)
Dielectric Material: Mica
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.469" L x 0.209" W (11.90mm x 5.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8532.29.0020
Mfr: Cornell Dubilier Electronics (CDE)
RoHS Status: RoHS non-compliant
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
360pF Mica Capacitor 500V Radial
Radial-Leaded Dipped Mica Capacitors 500V
CAP MICA 360PF 500V RADIAL
| Win Source Electronics | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 998125-CM05FD361JO3 | CM05FD361JO3 | CM05FD361JO3-ND | 2002-CM05FD361JO3 | CM05FD361JO3 |
| Product Name | Capacitors - Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 3.60E-4 microF | 3.60E-4 microF | 3.60E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | ||
| WVDC | 500 volts | 500 volts | 500 volts | 500 volts | |
| WVAC | 500 volts |