CMR03C1R5DOCR is a high-reliability dipped mica capacitor meeting MIL-PRF-39001, rated for 50 Vdc, with a capacitance of 1.5 pF and a tolerance of ±½ pF (D). It has dimensions of 0.270 in (6.9 mm) in length, 0.190 in (4.8 mm) in height, and 0.110 in (2.8 mm) in thickness, with a lead spacing of 0.120 in (3.0 mm) and a lead diameter of 0.016 in (0.4 mm). The operating temperature range is -55 °C to +125 °C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Reliability, Mica Capacitors 1.5µF 300V
1.5pF Mica Capacitor 300V Radial
CAP MICA 1.5PF 300V RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03C1R5DOCR | CMR03C1R5DOCR | 2002-CMR03C1R5DOCR | CMR03C1R5DOCR-ND | CMR03C1R5DOCR |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.50E-6 microF | 1.5 microF | 1.50E-6 microF | ||
| WVDC | 300 volts | 300 volts | 300 volts |