CMR03E220DOYR is a high-reliability dipped silvered mica capacitor compliant with MIL-PRF-39001, rated for 50 Vdc, 22 pF with ±½ pF tolerance (D), and operating from -55°C to +125°C. It has a case size of 0.270 in (6.9 mm) long, 0.190 in (4.8 mm) high, and 0.110 in (2.8 mm) thick, with a lead spacing of 0.120 in (3.0 mm) and a lead diameter of 0.016 in (0.4 mm).
High-Reliability, Mica Capacitors 22µF 50V
22pF Mica Capacitor 50V Radial
CAP MICA 22PF 50V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03E220DOYR | 2002-CMR03E220DOYR | CMR03E220DOYR-ND | CMR03E220DOYR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.20E-5 microF | 22 microF | 2.20E-5 microF | |
| WVDC | 50 volts | 50 volts | 50 volts |