CMR03C6R0DOCR is a high-reliability silvered mica capacitor meeting MIL-PRF-39001, rated for 300 Vdc, with a capacitance of 6 pF and a tolerance of ±½ pF. It has a case size of 0.270 in × 0.190 in × 0.110 in (6.9 mm × 4.8 mm × 2.8 mm), with a lead spacing of 0.120 in (3.0 mm) and a lead diameter of 0.016 in (0.4 mm). The operational temperature range is -55°C to +125°C.
High-Reliability, Mica Capacitors 6µF 300V
6pF Mica Capacitor 300V Radial
CAP MICA 6PF 300V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03C6R0DOCR | 2002-CMR03C6R0DOCR | CMR03C6R0DOCR-ND | CMR03C6R0DOCR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 6.00E-6 microF | 6 microF | 6.00E-6 microF | |
| WVDC | 300 volts | 300 volts | 300 volts |