TE Connectivity Circular Conn, Rcpt, 4Pos, Panel Mount; Product Range Te Connectivity T01-0560-S04

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Circular Conn, Rcpt, 4Pos, Panel Mount; Product Range Te Connectivity - 15H0863 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 4Pos, Panel Mount; Product Range Te Connectivity
15H0863
Circular Conn, Rcpt, 4Pos, Panel Mount; Product Range Te Connectivity 15H0863
CIRCULAR CONN, RCPT, 4POS, PANEL MOUNT; Product Range:T01 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 4POS, PANEL MOUNT; Product Range:T01 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site
Circular Connector, Triad 01 Series, Receptacle, 4, Socket, Solder, Panel Mount Rohs Compliant Te Connectivity - 19J0572 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Triad 01 Series, Receptacle, 4, Socket, Solder, Panel Mount Rohs Compliant Te Connectivity
19J0572
Circular Connector, Triad 01 Series, Receptacle, 4, Socket, Solder, Panel Mount Rohs Compliant Te Connectivity 19J0572
Circular Connector, TRIAD 01 Series, Receptacle, 4, Socket, Solder, Panel Mount RoHS Compliant: Yes

Circular Connector, TRIAD 01 Series, Receptacle, 4, Socket, Solder, Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number T01-0560-S04 15H0863
Product Name Circular Conn, Rcpt, 4Pos, Panel Mount; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-ALBKM08-FM8BR4-SL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1407-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 18 AWG
View Details