Win Source Part Number: 1364347-T1240240140-
Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: HB
Package: Bulk
Product Status: Active
Base Product Number: T124
HTSUS: 8538.90.8180
Size / Dimension: 4.724" L x 1.693" W x 2.992" H (120.00mm x 43.00mm x 76.00mm)
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Top Entry
Size: H24B
Connector Type: Hood
Ingress Protection: IP65 - Dust Tight, Water Resistant
Housing Color: Gray
Housing Material: Aluminum Alloy, Die Cast
Thread Size: M40
Lock Location: Locking Clip (2) on Base Bottom
Housing Finish: Powder Coated
Hood 180° Powder Die Cast Aluminum Alloy Product overview: T1240240140-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-T1240240140-000 can be used for catalog matching and distributor lookup.
Hood Connector Top Entry M40 H24B IP65 - Dust Tight, Water Resistant
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1364347-T1240240140-000 | 363-T1240240140-000 | A132718-ND | T1240240140-000 |
| Product Name | Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases | Electronic Connector | Heavy Duty Connector Housings, Hoods, Bases | Power Connectors |
| Connector Type | Rectangular Connectors, Heavy Duty |