T0930000408-001 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE Connectivity
Connector Hardware, Mounts, Locks & Retainers
T0930000408-001
Description
Body Features Primary Product Material : 304 Stainless Steel
Mechanical Attachment Thread Size : M4
Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Mounting, Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : 304 Stainless Steel
Mechanical Attachment Thread Size : M4
Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Mounting, Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Material : 304 Stainless Steel
Mechanical Attachment Thread Size : M4
Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Mounting, Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Primary Product Material : 304 Stainless Steel
Mechanical Attachment
Product Type Features
- Connector Hardware Accessory Type : Screw
- Hardware Accessory Function : Mounting, Latching, Locking & Retention
Usage Conditions
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
T0930000408-001 |
|
Product Name
|
Connector Hardware, Mounts, Locks & Retainers |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector; RF and Microwave Connector
Gender
Female / Jack
Mounting
Panel Mount
View Details
3 suppliers