Stock Drive Products & Sterling Instrument - SDP/SI Datasheets for Rack and Pinion Gears
Rack and pinion gears are used to convert rotation into linear motion.
Rack and Pinion Gears: Learn more
| Product Name | Notes |
|---|---|
| A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh... | |
| A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to... | |
|
1:2 Ratio / 3 MOD Bevel Gear Set With Mating Gear ->A 1M 3MYZ3015 (Sold Separate ) -- A 1M 3MYZ3030A
1:2 Ratio / 3 MOD Bevel Gear Set With Mating Gear ->A 1M 3MYZ30154 (Sold Separate ) -- A 1M 3MYZ3030
|
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used... |
| Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening... | |
| Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one... |
| << Prev | Next >> |