A 1M 2MYZ12015 is a nonmetallic molded spur gear with 15 teeth, module 1.25, 20° pressure angle, and 10 mm face width, machined from acetal with a 7 mm bore diameter and a 13.5 mm outside diameter. The gear has a pitch diameter of 18.75 mm and an outside diameter of 21.25 mm.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2MYZ12015 |
| Product Name | Module 1.25, 15 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 15 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |