The A 1M 2MYZ12050 is a nonmetallic molded spur gear with 50 teeth, module 1.25, and a 20° pressure angle, made from acetal. It has a 21 mm face width, 62.5 mm pitch diameter, 65 mm outside diameter, a 5.5 mm bore diameter, and a 47.5 mm hub length. The gear has a 10 mm bore diameter and 21 mm hub length. The part is hubless and designed for general mechanical drive applications.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2MYZ12050 |
| Product Name | Module 1.25, 50 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 50 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |