Stock Drive Products & Sterling Instrument - SDP/SI Module 1.5, 28 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear A 1M 2MYZ15028

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1M 2MYZ15028 is a nonmetallic molded spur gear with 28 teeth, module 1.5, and a 20° pressure angle, made of acetal. It has a pitch diameter of 42 mm, outside diameter of 45 mm, bore diameter of 8 mm, and face width of 19 mm. The keyway dimensions are 5 mm width and 27 mm depth.

Datasheet Summary
Powered by GS/AI

A 1M 2MYZ15028 is a nonmetallic molded spur gear with 28 teeth, module 1.5, and a 20° pressure angle, made of acetal. It has a pitch diameter of 42 mm, outside diameter of 45 mm, bore diameter of 8 mm, and face width of 19 mm. The keyway dimensions are 5 mm width and 27 mm depth.

Suppliers

Company
Product
Description
Supplier Links
Module 1.5, 28 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear - A 1M 2MYZ15028 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 28 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear
A 1M 2MYZ15028
Module 1.5, 28 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear A 1M 2MYZ15028
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1M 2MYZ15028
Product Name Module 1.5, 28 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear
Gear Type Spur; Rack
Number of Teeth 28
Design Metric
Pressure Angle 20°
Material Acetal; Acetal / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.4, 108 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04108 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 108
Design Metric
View Details
48 D.P., 8 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y48008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 8
Design English
View Details
32 D.P., 12 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32012 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 12
Design English
View Details
48 D.P., 11 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y48011 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 11
Design English
View Details