The A 1M 2-TA48030 is a 48-pitch, 30-tooth, molded acetal spur gear with a 20° pressure angle, designed for precision motion control. It features a 0.6250-inch pitch diameter, a 0.7500-inch bore for press fit on a 0.6250-inch shaft, and a 0.792-inch outside diameter. The gear is manufactured to AGMA 9 quality, operates between -40°F and 180°F, and has a 1/8-inch face width. The material is black acetal with no hub insert.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2-TA48030 |
| Product Name | 48 DP, 30 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 30 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |