A 1M 2-TA32060 is a 60-tooth acetal spur gear with 32 pitch and a 20° pressure angle, designed for precision motion transmission. It has a bore diameter of 1.8750 inches for press fit on a shaft of that size, an outside diameter of 1.938 inches, and a face width of 0.437 inches. The gear is molded to AGMA 9 quality and operates between -40°F and +180°F. The part is black in color and features a solid hub with no insert.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2-TA32060 |
| Product Name | 32 DP, 60 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |