Molded acetal spur gear with 48 teeth, 24 pitch, and 20° pressure angle, featuring a 0.3125-inch bore, 2.000-inch pitch diameter, 2.083-inch outside diameter, and a web design. The gear has a 0.3125-inch face width and a 43/64-inch hub diameter.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2-Y24048 |
| Product Name | 24 DP, 48 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 48 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |