A 1M 2-TA48012 is a 48-pitch, 12-tooth acetal spur gear with a 20° pressure angle, molded to AGMA 9 quality. It has a pitch diameter of 0.2500 inches, an outside diameter of 0.292 inches, and a bore diameter of 0.0938 inches for press fit on a shaft. The gear operates within a temperature range of -40°F to 180°F and is black in color.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2-TA48012 |
| Product Name | 48 DP, 12 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 12 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |