A 1M 2-Y48026 is a 48-pitch, 26-tooth acetal spur gear with a 20° pressure angle, a pitch diameter of 0.542 inches, an outside diameter of 0.583 inches, a bore diameter of 29/64 inch, and a face width of 0.1562 inch. The gear has a plain hub and is molded from acetal.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2-Y48026 |
| Product Name | 48 DP, 26 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 26 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |