Stock Drive Products & Sterling Instrument - SDP/SI 32 DP, 8 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear A 1M 2-TA32008

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 1M 2-TA32008 is a spur gear with a 32 diametral pitch and 8 teeth, designed with a 20° pressure angle. It is made from acetal, a durable plastic material known for its strength and low friction properties. This gear operates effectively within a temperature range of -40°F to +180°F. The tooth profile and pressure angle are consistent with those of metal gears produced through hobbing and shaping methods, ensuring compatibility in applications where precision is required. The gear is precision molded to AGMA 9 quality standards, indicating a high level of manufacturing accuracy. This product may be suitable for applications requiring lightweight components with good wear resistance.

Datasheet Summary
Powered by GS/AI

The A 1M 2-TA32008 is a spur gear with a 32 diametral pitch and 8 teeth, designed with a 20° pressure angle. It is made from acetal, a durable plastic material known for its strength and low friction properties. This gear operates effectively within a temperature range of -40°F to +180°F. The tooth profile and pressure angle are consistent with those of metal gears produced through hobbing and shaping methods, ensuring compatibility in applications where precision is required. The gear is precision molded to AGMA 9 quality standards, indicating a high level of manufacturing accuracy. This product may be suitable for applications requiring lightweight components with good wear resistance.

Suppliers

Company
Product
Description
Supplier Links
32 DP, 8 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear - A 1M 2-TA32008 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
32 DP, 8 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear
A 1M 2-TA32008
32 DP, 8 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear A 1M 2-TA32008
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1M 2-TA32008
Product Name 32 DP, 8 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear
Gear Type Spur; Rack
Number of Teeth 8
Design English
Pressure Angle 20°
Material Acetal; Acetal
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.4, 36 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04036 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 36
Design Metric
View Details
64 D.P., 8 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y64008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 8
Design English
View Details
48 D.P., 22 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48022 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 22
Design English
View Details
24 D.P., 52 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24052 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 52
Design English
View Details