A 1M 2-TA48040 is a 48-pitch, 40-tooth acetal spur gear with a 20° pressure angle, molded to AGMA 9 quality, with a 0.8333-inch pitch diameter and 0.875-inch outside diameter. The bore is designed for a press fit on a 0.2500-inch shaft and has a 0.2500-inch face width. Operating temperature ranges from -40°F to 180°F. The gear is black in color with a solid hub and no insert.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2-TA48040 |
| Product Name | 48 DP, 40 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |