Molded spur gear with 32 teeth, 48 pitch, and 20° pressure angle, made of black acetal, with a 0.375-inch bore for press fit on a 0.375-inch shaft. The gear has a 1/8-inch face width, operates between -40°F and 180°F, and meets AGMA 9 quality standards. Outside diameter is 0.708 inches, pitch diameter is 0.6666 inches, and overall length is 0.518 inches.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2-TA48032 |
| Product Name | 48 DP, 32 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 32 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |