The A 1M 2-TA32016 is a 32-diametral pitch, 16-tooth acetal spur gear with a 20° pressure angle, precision molded to AGMA 9 quality. It has a pitch diameter of 0.5000 inches, an outer diameter of 0.563 inches, a bore diameter of 0.2500 inches for press fit on a shaft, and a face width of 0.1875 inches. The gear operates within a temperature range of -40°F to +180°F and is black in color.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2-TA32016 |
| Product Name | 32 DP, 16 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 16 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |