A 1M 2MYZ20012A is a nonmetallic molded spur gear made of acetal, with 12 teeth, a module of 2, a 20° pressure angle, and a 15 mm face width. It has a pitch diameter of 24 mm, an outside diameter of 28 mm, a bore diameter of 6 mm, and a hub diameter of 18.5 mm. The gear has no insert holder.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2MYZ20012A |
| Product Name | Module 2, 12 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 12 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |