A 1M 2MYZ12070 is a nonmetallic molded spur gear with 70 teeth, module 1.25, and a 20° pressure angle, made from acetal with a 10 mm face width. It has a pitch diameter of 87.5 mm, outside diameter of 90 mm, bore diameter of 5.5 mm, and hub diameter of 77 mm. The gear is hubless and has no insert.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2MYZ12070 |
| Product Name | Module 1.25, 70 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 70 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |