The A 1M 2-TA32018 is a 32-pitch, 18-tooth acetal spur gear with a 20° pressure angle, molded to AGMA 9 quality, featuring a 0.5625-inch pitch diameter and a 0.375-inch bore for press fit on a shaft. It has a 0.625-inch outside diameter and a 0.1875-inch face width, and operates within a temperature range of -40°F to +180°F. The gear is black in color and has a solid hub with no insert.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2-TA32018 |
| Product Name | 32 DP, 18 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 18 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |