Stock Drive Products & Sterling Instrument - SDP/SI 32 DP, 80 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear A 1M 2-Y32080

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 1M 2-Y32080 is a molded spur gear with a 32 diametral pitch and 80 teeth, designed for applications requiring a 20° pressure angle. Constructed from acetal, this gear offers good strength and durability, making it suitable for various mechanical systems. The gear's dimensions and specifications align with standard practices for spur gears, allowing for compatibility with other components in gear assemblies. This product may be particularly beneficial in environments where lightweight and corrosion-resistant materials are advantageous.

Datasheet Summary
Powered by GS/AI

The A 1M 2-Y32080 is a molded spur gear with a 32 diametral pitch and 80 teeth, designed for applications requiring a 20° pressure angle. Constructed from acetal, this gear offers good strength and durability, making it suitable for various mechanical systems. The gear's dimensions and specifications align with standard practices for spur gears, allowing for compatibility with other components in gear assemblies. This product may be particularly beneficial in environments where lightweight and corrosion-resistant materials are advantageous.

Suppliers

Company
Product
Description
Supplier Links
32 DP, 80 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear - A 1M 2-Y32080 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
32 DP, 80 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear
A 1M 2-Y32080
32 DP, 80 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear A 1M 2-Y32080
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1M 2-Y32080
Product Name 32 DP, 80 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear
Gear Type Spur; Rack
Number of Teeth 80
Design English
Pressure Angle 20°
Material Acetal; Acetal
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 75 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 75
Design Metric
View Details
Module 1, 24 Teeth, 20° Pressure Angle, Steel Gear - A 1C 1MYK10024S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 24
Design Metric
View Details
32 D.P., 48 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32048 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 48
Design English
View Details
Module 0.3, 50 Tooth Brass Spur Gear - A 1B 2MY03050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 50
Design Metric
View Details