A 1N 1-N32020 is a 32-diametral pitch, 20-tooth, hubless spur gear made of Nylon 101 with a 14.5° pressure angle and a 3/16 inch face width. The bore diameter is 3/16 inch, the pitch diameter is 0.625 inch, and the outside diameter is 0.69 inch.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1N 1-N32020 |
| Product Name | 32 DP, 20 Teeth, 14.5° Pressure Angle, Nylon / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 20 |
| Design | English |
| Pressure Angle | 14.5° |
| Material | Nylon; Nylon |