The A 1M 2MYZ10065 is a nonmetallic molded spur gear with 65 teeth, module 1, and a 20° pressure angle, made of acetal with a 21 mm face width, 65 mm pitch diameter, 67 mm outer diameter, and a 10 mm bore diameter. It has a hub length of 21 mm and an overall thickness of 12 mm.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2MYZ10065 |
| Product Name | Module 1, 65 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 65 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |