The A 1M 2MYZ15016 is a nonmetallic molded spur gear made of acetal, with 16 teeth, a module of 1.5, a 20° pressure angle, and a 12 mm face width. It has a pitch diameter of 24 mm, an outside diameter of 27 mm, a bore diameter of 6 mm, and an outside diameter of the hub section of 14 mm. The gear is hubless with no insert.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2MYZ15016 |
| Product Name | Module 1.5, 16 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 16 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |