A 1M 2-TA48015 is a 48-diametral pitch, 15-tooth acetal spur gear with a 20° pressure angle, black in color, and operates between -40°F and 180°F. It has a pitch diameter of 0.3125 inch, an outside diameter of 0.354 inch, and a face width of 0.125 inch. The gear is precision molded to AGMA 9 quality and has a bore diameter of 0.0938 inch for press fit on a shaft. The tooth profile matches that of metal gears made by hobbing or shaping methods.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2-TA48015 |
| Product Name | 48 DP, 15 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 15 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |