The A 1M 2-Y32072 is a molded acetal spur gear with 72 teeth, 32 pitch, and a 20° pressure angle. It has a pitch diameter of 2.250 inches, an outside diameter of 2.313 inches, and a bore diameter of 0.3125 inches. The gear features a plain hub and is designed for use in miniature gear trains.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2-Y32072 |
| Product Name | 32 DP, 72 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |