A 1M 2-TA32024 is a 24-tooth acetal spur gear with 32 pitch and a 20° pressure angle, molded to AGMA 9 quality, designed for operation between -40°F and +180°F. It has a 0.7500-inch pitch diameter, 0.813-inch outside diameter, and a 0.543-inch bore for press fit on a shaft, with a 3/16-inch face width.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2-TA32024 |
| Product Name | 32 DP, 24 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 24 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |