A 1M 2MYZ12026 is a nonmetallic molded spur gear with 26 teeth, module 1.25, and a 20° pressure angle, manufactured from acetal. It has a 32.5 mm pitch diameter, 5.5 mm bore diameter, and 18 mm face width. The gear's outer diameter is 35 mm, and the hub diameter is 24 mm.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2MYZ12026 |
| Product Name | Module 1.25, 26 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 26 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |