A 1M 2MYZ07096 is a nonmetallic molded spur gear with 96 teeth, module 0.7, and a 20° pressure angle, made of acetal, featuring an 18 mm face width and a 2 mm bore diameter. It has a pitch diameter of 67.2 mm, an outside diameter of 68.6 mm, and a hub diameter of 10 mm. The gear is hubless and designed for use in applications requiring lightweight, non-metallic gearing.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2MYZ07096 |
| Product Name | Module 0.7, 96 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 96 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |