The A 1M 2-TA32010 is a 32-pitch, 10-tooth molded acetal spur gear with a 20° pressure angle, designed for precision motion control applications. It has a bore diameter of 0.1250 inches, an outside diameter of 0.375 inches, and a face width of 0.0938 inches. The gear is molded to AGMA 9 quality and operates within a temperature range of -40°F to +180°F. The bore is intended for press fit on the specified shaft size.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2-TA32010 |
| Product Name | 32 DP, 10 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 10 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |