The Module 1 spur gear features 40 teeth and a 20° pressure angle, constructed from acetal material. It has a face width of 9 mm, making it suitable for applications requiring lightweight and durable components. The acetal material provides good wear resistance and low friction, which can enhance the efficiency of gear systems. This gear does not include an insert, allowing for flexibility in integration with various shaft types. Engineers considering this gear should evaluate its compatibility with their specific design requirements and operational conditions.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2MYZ10040B |
| Product Name | Module 1, 40 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |