Molded acetal spur gear with 24 teeth, 48 diametral pitch, and 20° pressure angle, designed for precision motion transmission. The gear has a pitch diameter of 0.5000 inch, an outer diameter of 0.542 inch, and a 0.2500 inch bore for press fit on a shaft. It is manufactured to AGMA 9 quality standards, operates between -40°F and 180°F, and has a 1/8 inch face width. The part includes no hub or insert.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2-TA48024 |
| Product Name | 48 DP, 24 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 24 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |